TE Connectivity Hard Metric Backplane Connectors 3-5100147-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : J1/J4 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : J1/J4 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-5100147-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-5100147-0
Hard Metric Backplane Connectors 3-5100147-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : J1/J4 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 25
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : J1/J4
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 3-5100147-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-5100147-0
Board to Board & Mezzanine Connectors 3-5100147-0
Z-PACK,TYPE A, RA REC.110P

Z-PACK,TYPE A, RA REC.110P

Buy Now
Hard Metric, Standard - 3-5100147-0-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3-5100147-0-ND
Hard Metric, Standard 3-5100147-0-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-3-5100147-0
Electronic Connector 407-3-5100147-0
Conn Hard Metric F 110 POS 2mm Solder RA Thru-Hole Product overview: 3-5100147-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-5100147-0 can be used for catalog matching and distributor lookup.

Conn Hard Metric F 110 POS 2mm Solder RA Thru-Hole Product overview: 3-5100147-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-3-5100147-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 3-5100147-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-5100147-0
Backplane Connectors - Hard Metric, Standard 3-5100147-0
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-5100147-0 3-5100147-0 3-5100147-0-ND 407-3-5100147-0 3-5100147-0
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data