TE Connectivity FFC Connectors 3-487545-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 3-487545-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
3-487545-7
FFC Connectors 3-487545-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
340-3-487545-7
Electronic Connector 340-3-487545-7
40 Pos 1.27mm Crimp Wire Housing, Straight, Female, UL94 V-0 Product overview: 3-487545-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-487545-7 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Crimp Wire Housing, Straight, Female, UL94 V-0 Product overview: 3-487545-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-487545-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Housings - A113473-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A113473-ND
FFC, FPC (Flat Flexible) Connector Housings A113473-ND
"Housing FFC Housing for Female Contacts Connector Latch Lock 40Pos 0.050"" (1.27mm)"

"Housing FFC Housing for Female Contacts Connector Latch Lock 40Pos 0.050"" (1.27mm)"

Buy Now Datasheet
Ffc/fpc Connector, Rcpt, 40Pos, 1.27Mm; Pitch Spacing Amp - Te Connectivity - 13H0059 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Rcpt, 40Pos, 1.27Mm; Pitch Spacing Amp - Te Connectivity
13H0059
Ffc/fpc Connector, Rcpt, 40Pos, 1.27Mm; Pitch Spacing Amp - Te Connectivity 13H0059
FFC/FPC CONNECTOR, RCPT, 40POS, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-RoHS Compliant: Yes

FFC/FPC CONNECTOR, RCPT, 40POS, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-487545-7 340-3-487545-7 A113473-ND 13H0059
Product Name FFC Connectors Electronic Connector FFC, FPC (Flat Flexible) Connector Housings Ffc/fpc Connector, Rcpt, 40Pos, 1.27Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114724-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers