TE Connectivity Box Mount D-Sub Connectors 3-449862-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 3-449862-5 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
3-449862-5
Box Mount D-Sub Connectors 3-449862-5
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Copper Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Mating Alignment : Without Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-1

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 22
  • Contact Type : Socket
  • Contact Underplating Material : Copper

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Mating Alignment : Without
  • Mounting Hole Diameter (INCH) : .12

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-449862-5
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - A101878-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
Box Mount D-Sub Connectors - 1-206505-3 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Specs
Connector Type Military Connector
View Details