TE Connectivity RJ45 Connectors 3-406549-8

Description
Body Features Connector Profile : Standard LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 3-406549-8 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
3-406549-8
RJ45 Connectors 3-406549-8
Body Features Connector Profile : Standard LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 13.35 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA. Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • LED Color (Top Left) : Green/Yellow
  • LED Color (Top Right) : Green/Yellow
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : -3.43 MM  [-.135 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side, Top
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Connector Height : 13.35 MM  [.525 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Consult customer drawing for bi-color LED schematics- emitted light color dependent on current polarity- recommended LEDs operate at 20mA.

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 3-406549-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
3-406549-8
Modular Connectors / Ethernet Connectors 3-406549-8
Modular Connectors / Ethernet Connectors IMJ1X1PNL GRDLED YG/YG SN

Modular Connectors / Ethernet Connectors IMJ1X1PNL GRDLED YG/YG SN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 3-406549-8 3-406549-8
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 407-1-5532431-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
View Details
5 suppliers
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Modular Connectors / Ethernet Connectors - 1-2343988-3 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Modular Connectors / Ethernet Connectors - 1-532428-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers