Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763430-3-390114-1
Packaging: Tray
Number of Positions: 144
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Connector Style: SODIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: SDRAM
Family Name: 390114
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 54697-1440; 54697-7000; 54432-7000; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 12
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 763430-3-390114-1 | A115178-ND |
| Product Name | Memory Connectors - Inline Module Sockets - 3-390114-1 | Inline Module Sockets |
| Mounting | Surface Mount, Right Angle | Surface Mount |