TE Connectivity IC Sockets 3-382568-2

Description
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3-382568-2-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3-382568-2-ND
IC Sockets 3-382568-2-ND
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
32C Dip Dl Skt Phbz Lubricated Amp - Te Connectivity - 36AC3454 - Newark, An Avnet Company
Chicago, IL, United States
32C Dip Dl Skt Phbz Lubricated Amp - Te Connectivity
36AC3454
32C Dip Dl Skt Phbz Lubricated Amp - Te Connectivity 36AC3454
32C DIP DL SKT PHBZ LUBRICATED

32C DIP DL SKT PHBZ LUBRICATED

Supplier's Site
Sockets for ICs, Transistors - 3-382568-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
3-382568-2
Sockets for ICs, Transistors 3-382568-2
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-382568-2-ND 36AC3454 3-382568-2
Product Name IC Sockets 32C Dip Dl Skt Phbz Lubricated Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCV-ML2G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details