TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-353294-6

Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 36 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 36 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-353294-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-353294-6
Connector Hardware, Mounts, Locks & Retainers 3-353294-6
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 36 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 36

Dimensions


  • Row-to-Row Spacing : 2 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A99769-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A99769-ND
Rectangular Connector Accessories A99769-ND
Connector Shroud For Mini CT Series

Connector Shroud For Mini CT Series

Buy Now Datasheet
Amp Mini D/r Hdr Hsg 36P Natu Amp - Te Connectivity - 96Y1141 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 36P Natu Amp - Te Connectivity
96Y1141
Amp Mini D/r Hdr Hsg 36P Natu Amp - Te Connectivity 96Y1141
AMP MINI D/R HDR HSG 36P NATU

AMP MINI D/R HDR HSG 36P NATU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-353294-6 A99769-ND 96Y1141
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Amp Mini D/r Hdr Hsg 36P Natu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers