TE Connectivity Hard Metric Backplane Connectors 3-352152-0

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-352152-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-352152-0
Hard Metric Backplane Connectors 3-352152-0
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A136034-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A136034-ND
Hard Metric, Standard A136034-ND
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 3-352152-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-352152-0
Board to Board & Mezzanine Connectors 3-352152-0
Z-PACK/B F-HDR 110P

Z-PACK/B F-HDR 110P

Buy Now
Backplane Connectors - Hard Metric, Standard - 3-352152-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-352152-0
Backplane Connectors - Hard Metric, Standard 3-352152-0
CONN RECEPT 120POS 2MM PRESS-FIT

CONN RECEPT 120POS 2MM PRESS-FIT

Supplier's Site Datasheet
3-352152-0 - Z-Pack/b F-Hdr 110P Rohs Compliant Amp - Te Connectivity - 10AH2175 - Newark, An Avnet Company
Chicago, IL, United States
3-352152-0 - Z-Pack/b F-Hdr 110P Rohs Compliant Amp - Te Connectivity
10AH2175
3-352152-0 - Z-Pack/b F-Hdr 110P Rohs Compliant Amp - Te Connectivity 10AH2175
3-352152-0 - Z-PACK/B F-HDR 110P ROHS COMPLIANT: NO

3-352152-0 - Z-PACK/B F-HDR 110P ROHS COMPLIANT: NO

Supplier's Site
Z-Pack/b F-Hdr 110P Amp - Te Connectivity - 88AJ0309 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b F-Hdr 110P Amp - Te Connectivity
88AJ0309
Z-Pack/b F-Hdr 110P Amp - Te Connectivity 88AJ0309
Z-PACK/B F-HDR 110P

Z-PACK/B F-HDR 110P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-352152-0 A136034-ND 3-352152-0 3-352152-0 10AH2175
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard 3-352152-0 - Z-Pack/b F-Hdr 110P Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data