TE Connectivity Hard Metric Backplane Connectors 3-352068-0

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 3-352068-0 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
3-352068-0
Hard Metric Backplane Connectors 3-352068-0
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 25
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 3-352068-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-352068-0
Board to Board & Mezzanine Connectors 3-352068-0
Z-PACK/A F-HDR 110P

Z-PACK/A F-HDR 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-352068-0
Board to Board & Mezzanine Connectors 3-352068-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - A136033-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A136033-ND
Hard Metric, Standard A136033-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Free Hanging (In-Line)"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Free Hanging (In-Line)"

Buy Now Datasheet
Z-Pack/a F-Hdr 110P Amp - Te Connectivity - 94T2307 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/a F-Hdr 110P Amp - Te Connectivity
94T2307
Z-Pack/a F-Hdr 110P Amp - Te Connectivity 94T2307
Z-PACK/A F-HDR 110P

Z-PACK/A F-HDR 110P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 3-352068-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
3-352068-0
Backplane Connectors - Hard Metric, Standard 3-352068-0
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-352068-0 3-352068-0 A136033-ND 94T2307 3-352068-0
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Z-Pack/a F-Hdr 110P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Free Hanging (In-Line)
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114688-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26727-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers