TE Connectivity Rectangular Connector Contacts 3-350980-1

Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31394CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31394CT-ND
Rectangular Connector Contacts A31394CT-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A31394TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31394TR-ND
Rectangular Connector Contacts A31394TR-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Contacts - 3-350980-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-350980-1
Contacts 3-350980-1
SL156 RECEPTACLE

SL156 RECEPTACLE

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 3-350980-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
3-350980-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 3-350980-1
SL156 RECEPTACLE

SL156 RECEPTACLE

Buy Now
Singapore, Singapore
6.5A 250V Electronic Connector
332-3-350980-1
6.5A 250V Electronic Connector 332-3-350980-1
Female Crimp Socket 6.5A 250V 18-24AWG Tin Product overview: 3-350980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-350980-1 can be used for catalog matching and distributor lookup.

Female Crimp Socket 6.5A 250V 18-24AWG Tin Product overview: 3-350980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-350980-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K4327 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
52K4327
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 52K4327
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Mating Force:Low RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Housing; Mating Force:Low RoHS Compliant: Yes

Supplier's Site Datasheet
Sl156 Receptacle Rohs Compliant Amp - Te Connectivity - 82AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Sl156 Receptacle Rohs Compliant Amp - Te Connectivity
82AC1370
Sl156 Receptacle Rohs Compliant Amp - Te Connectivity 82AC1370
SL156 RECEPTACLE ROHS COMPLIANT: YES

SL156 RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 95M2138 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
95M2138
Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 95M2138
Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31394CT-ND 3-350980-1 3-350980-1 332-3-350980-1 52K4327 82AC1370
Product Name Rectangular Connector Contacts Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed 6.5A 250V Electronic Connector Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Sl156 Receptacle Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG ? to 18 AWG
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details