TE Connectivity PCB Headers 3-350942-0

Description
TE Connectivity 3-350942-0 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 3-350942-0 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7202042P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7202042P
PCB Headers 7202042P
TE Connectivity 3-350942-0 PCB Header

TE Connectivity 3-350942-0 PCB Header

Supplier's Site
PCB Headers - 7202042 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7202042
PCB Headers 7202042
TE Connectivity 3-350942-0 PCB Header

TE Connectivity 3-350942-0 PCB Header

Supplier's Site
PCB Headers - 1647933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1647933
PCB Headers 1647933
TE Connectivity 3-350942-0 PCB Header

TE Connectivity 3-350942-0 PCB Header

Supplier's Site
Singapore, Singapore
19A 600V Electronic Connector
316-3-350942-0
19A 600V Electronic Connector 316-3-350942-0
2 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold, Right Angle Product overview: 3-350942-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-350942-0 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 19A, 600V, Wire-to-Board, Gold, Right Angle Product overview: 3-350942-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-350942-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A31729-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31729-ND
Headers, Male Pins A31729-ND
"Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)"

"Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 2 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 16M2902 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
16M2902
Plug & Socket Connector, Header, 2 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity 16M2902
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7202042P 7202042 316-3-350942-0 A31729-ND 16M2902
Product Name PCB Headers PCB Headers 19A 600V Electronic Connector Headers, Male Pins Plug & Socket Connector, Header, 2 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Header Connector; Header
Termination Solder Solder Through Hole
Mounting Through hole Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data