TE Connectivity Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity 3-350820-2.

Description
TERMINAL, FEMALE DISCONNECT, 0.25" X 0.032", BLUE; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUEROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25" X 0.032", BLUE; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUEROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity
26AC6888
Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity 26AC6888
TERMINAL, FEMALE DISCONNECT, 0.25" X 0.032", BLUE; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUEROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 0.25" X 0.032", BLUE; PRODUCT RANGE:ULTRA-FAST FASTON 250 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUEROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6888
Product Name Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88355503 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details