TE Connectivity Quick Connects, Quick Disconnect Connectors 3-350820-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27824-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27824-ND
Quick Connects, Quick Disconnect Connectors A27824-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-3-350820-2
600V Electronic Connector 392-3-350820-2
Quick Disconnect Terminal 14-16AWG Brass Tin Blue Insulated 600V Product overview: 3-350820-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350820-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-16AWG Brass Tin Blue Insulated 600V Product overview: 3-350820-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350820-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 0.25
Chicago, IL, United States
Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity
90F3736
Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity 90F3736
TERMINAL, FEMALE DISCONNECT, 0.25" x 0.032", BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25" x 0.032", BLUE; Product Range:Ultra-Fast FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-350820-2
Terminals 3-350820-2
Terminals INSULATED RECP 16-14 .250 x .032

Terminals INSULATED RECP 16-14 .250 x .032

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 3-350820-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-350820-2
Quick Connects, Quick Disconnect Connectors 3-350820-2
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27824-ND 392-3-350820-2 90F3736 3-350820-2 3-350820-2
Product Name Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Terminal, Female Disconnect, 0.25" X 0.032", Blue; Product Range Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Termination Receptacle Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details