TE Connectivity Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity 3-350819-2.

Description
TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES
Description
TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity - 26AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity
26AC6887
Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity 26AC6887
TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE, FULL REEL; PRODUCT RANGE:ULTRA-FAST FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6887
Product Name Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers