Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333444-3-350819-2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Color: Blue
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.160" (4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -402682769-CSI-ND,3-
Base Product Number: 350819
RoHS Status: ROHS3 Compliant
Quick Disconnect Terminal, 14-16AWG, Brass, Tin, Blue Nylon, Receptacle Product overview: 3-350819-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350819-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
CONN QC RCPT 14-16AWG 0.250
TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
TERMINAL, FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLUE, FULL REEL; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032" RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333444-3-350819-2 | 392-3-350819-2 | A27824CT-ND | 3-350819-2 | 25C3964 | 16X9707 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity | Terminal, Female Disconnect, 6.35Mm, 16-14Awg, Blue, Full Reel; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle | Crimp |