TE Connectivity Quick Connects, Quick Disconnect Connectors 3-350816-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27811-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27811-ND
Quick Connects, Quick Disconnect Connectors A27811-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365047-3-350816-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365047-3-350816-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365047-3-350816-2
Win Source Part Number: 1365047-3-350816-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Package: Bulk Product Status: Active Base Product Number: 350816 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.855" (21.72mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.160" (4.06mm)

Win Source Part Number: 1365047-3-350816-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Bulk
Product Status: Active
Base Product Number: 350816
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.855" (21.72mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.160" (4.06mm)

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-3-350816-2
600V Electronic Connector 392-3-350816-2
Female Receptacle Terminal, 14-16 AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 3-350816-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350816-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 14-16 AWG, 600V, Tin Plated Brass, Nylon Insulated Product overview: 3-350816-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350816-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 93F5817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
93F5817
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 93F5817
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.187"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.187"RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity
28T0333
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity 28T0333
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.187" x 0.02" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast FASTON Series, 0.187" x 0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-350816-2
Terminals 3-350816-2
Terminals INSULATED RECP 16-14 .187 x .020

Terminals INSULATED RECP 16-14 .187 x .020

Buy Now Datasheet
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece - 792-3-350816-2 - Utmel Electronic Limited
Hong Kong, China
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece
792-3-350816-2
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece 792-3-350816-2
Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece

Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 3-350816-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-350816-2
Quick Connects, Quick Disconnect Connectors 3-350816-2
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27811-ND 1365047-3-350816-2 392-3-350816-2 93F5817 28T0333 3-350816-2 792-3-350816-2 3-350816-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Faston Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity Terminals Quick Disconnect Terminal 14-16AWG RCP 21.97mm 8.53mm Tin Loose Piece Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Termination Crimp Receptacle Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
View Details