Female Receptacle, 16-14 AWG, Tin Plated Brass, Insulated Nylon, Blue Product overview: 3-350815-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-350815-2 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Tab Width:0.187"RoHS Compliant: Yes
CONN QC RCPT 14-16AWG 0.187
Terminals 187 RCPT 16-14 Reel of 2200
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-3-350815-2 | A27811TR-ND | 72C5488 | 792-3-350815-2 | 3-350815-2 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity | CONN QC RCPT 14-16AWG 0.187 | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Receptacle | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) |