TE Connectivity D-Shaped Connectors 3-338315-2

Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 3-338315-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
3-338315-2
D-Shaped Connectors 3-338315-2
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Phosphor Bronze
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter : 3.1 MM  [.122 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O - D-Sub & D-Ribbon - 3-338315-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
3-338315-2
Connectors I/O - D-Sub & D-Ribbon 3-338315-2
25POS.HD20 REC.ASSY

25POS.HD20 REC.ASSY

Buy Now
D-Sub Connectors - 3-338315-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-338315-2
D-Sub Connectors 3-338315-2
25POS.HD20 REC.ASSY

25POS.HD20 REC.ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-338315-2
D-Sub Connectors 3-338315-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A35174-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35174-ND
D-Sub Connector Assemblies A35174-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-3-338315-2
Electronic Connector 439-3-338315-2
D-Sub Connector F 25 Pos 1.38mm Solder ST Thru-Hole Product overview: 3-338315-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-338315-2 can be used for catalog matching and distributor lookup.

D-Sub Connector F 25 Pos 1.38mm Solder ST Thru-Hole Product overview: 3-338315-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-338315-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 6808872 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808872
D Sub Connectors 6808872
AMPLIMITE HDP-20 d-sub PCB socket,25 way

AMPLIMITE HDP-20 d-sub PCB socket,25 way

Supplier's Site
D Sub Connectors - 6808872P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808872P
D Sub Connectors 6808872P
AMPLIMITE HDP-20 d-sub PCB socket,25 way

AMPLIMITE HDP-20 d-sub PCB socket,25 way

Supplier's Site
D Sub Connectors - 1639992 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1639992
D Sub Connectors 1639992
AMPLIMITE HDP-20 d-sub PCB socket,25 way

AMPLIMITE HDP-20 d-sub PCB socket,25 way

Supplier's Site
3-338315-2 Rohs Compliant Amp - Te Connectivity - 84AC3689 - Newark, An Avnet Company
Chicago, IL, United States
3-338315-2 Rohs Compliant Amp - Te Connectivity
84AC3689
3-338315-2 Rohs Compliant Amp - Te Connectivity 84AC3689
3-338315-2 ROHS COMPLIANT: YES

3-338315-2 ROHS COMPLIANT: YES

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 34H2665 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amp - Te Connectivity
34H2665
D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amp - Te Connectivity 34H2665
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
25Pos.hd20 Rec.assy Amp - Te Connectivity - 76AC6062 - Newark, An Avnet Company
Chicago, IL, United States
25Pos.hd20 Rec.assy Amp - Te Connectivity
76AC6062
25Pos.hd20 Rec.assy Amp - Te Connectivity 76AC6062
25POS.HD20 REC.ASSY

25POS.HD20 REC.ASSY

Supplier's Site
CONN D-SUB RCPT 25POS VERT SLDR - 792-3-338315-2 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB RCPT 25POS VERT SLDR
792-3-338315-2
CONN D-SUB RCPT 25POS VERT SLDR 792-3-338315-2
CONN D-SUB RCPT 25POS VERT SLDR

CONN D-SUB RCPT 25POS VERT SLDR

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-338315-2 3-338315-2 3-338315-2 A35174-ND 439-3-338315-2 6808872 6808872P 84AC3689 34H2665 792-3-338315-2
Product Name D-Shaped Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Connector Assemblies Electronic Connector D Sub Connectors D Sub Connectors 3-338315-2 Rohs Compliant Amp - Te Connectivity D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amp - Te Connectivity CONN D-SUB RCPT 25POS VERT SLDR
Connector Type Board to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through Hole Through hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data