TE Connectivity D-Shaped Connectors 3-338309-2

Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 3-338309-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
3-338309-2
D-Shaped Connectors 3-338309-2
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter : 5 MM  [.197 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Phosphor Bronze
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter : 5 MM  [.197 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 3-338309-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-338309-2
D-Sub Connectors 3-338309-2
9POS.HD20 PLUG ASSY

9POS.HD20 PLUG ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-338309-2
D-Sub Connectors 3-338309-2
ST PST FR MS ST SZ 1

ST PST FR MS ST SZ 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-338309-2
D-Sub Connectors 3-338309-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1294107-3-338309-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1294107-3-338309-2
Connectors, Interconnects - D-Sub Connectors 1294107-3-338309-2
Win Source Part Number: 1294107-3-338309-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDP-20 Number of Positions: 9 Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Tray Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 55 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A35169,33383092 Base Product Number: 338309

Win Source Part Number: 1294107-3-338309-2
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HDP-20
Number of Positions: 9
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 55
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A35169,33383092
Base Product Number: 338309

Buy Now Datasheet
D Sub Connectors - 1864983 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1864983
D Sub Connectors 1864983
9POS.HD20 PLUG ASSY

9POS.HD20 PLUG ASSY

Supplier's Site
D Sub Connectors - 1864855 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1864855
D Sub Connectors 1864855
9POS.HD20 PLUG ASSY

9POS.HD20 PLUG ASSY

Supplier's Site
D-Sub Connector Assemblies - A35169-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35169-ND
D-Sub Connector Assemblies A35169-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6A 250V Electronic Connector
439-3-338309-2
Through-Hole 6A 250V Electronic Connector 439-3-338309-2
9 Pos D-Sub Plug, Male, Straight, Through Hole, 6A, 250V Product overview: 3-338309-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-338309-2 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Plug, Male, Straight, Through Hole, 6A, 250V Product overview: 3-338309-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-338309-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Plug, 9Pos, Th; No. Of Contacts Amp - Te Connectivity - 73C7578 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos, Th; No. Of Contacts Amp - Te Connectivity
73C7578
D Sub Connector, Plug, 9Pos, Th; No. Of Contacts Amp - Te Connectivity 73C7578
D SUB CONNECTOR, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3-338309-2 3-338309-2 1294107-3-338309-2 1864983 A35169-ND 439-3-338309-2 73C7578
Product Name D-Shaped Connectors D-Sub Connectors Connectors, Interconnects - D-Sub Connectors D Sub Connectors D-Sub Connector Assemblies Through-Hole 6A 250V Electronic Connector D Sub Connector, Plug, 9Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Through hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data