TE Connectivity RF Connectors / Coaxial Connectors 3-331368-9

Description
RF Connectors / Coaxial Connectors CONTACT PLTD
Datasheet
Description
RF Connectors / Coaxial Connectors CONTACT PLTD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 3-331368-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3-331368-9
RF Connectors / Coaxial Connectors 3-331368-9
RF Connectors / Coaxial Connectors CONTACT PLTD

RF Connectors / Coaxial Connectors CONTACT PLTD

Buy Now Datasheet
Contact Pltd Amp - Te Connectivity - 33B8020 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pltd Amp - Te Connectivity
33B8020
Contact Pltd Amp - Te Connectivity 33B8020
CONTACT PLTD

CONTACT PLTD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 3-331368-9 33B8020
Product Name RF Connectors / Coaxial Connectors Contact Pltd Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details