TE Connectivity IC & Component Sockets 3-330808-8

Description
SOCKET,MIN-SPR W/KO AU SER-1
Request a Quote Datasheet
Description
SOCKET,MIN-SPR W/KO AU SER-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 3-330808-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
3-330808-8
IC & Component Sockets 3-330808-8
SOCKET,MIN-SPR W/KO AU SER-1

SOCKET,MIN-SPR W/KO AU SER-1

Buy Now
PC Pin Receptacles, Socket Connectors - A26252-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A26252-ND
PC Pin Receptacles, Socket Connectors A26252-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 95F1398 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
95F1398
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 95F1398
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-330808-8 A26252-ND 95F1398
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers