TE Connectivity Rings & Spades 3-322870-0

Description
Body Features Inspection Slot : No Plating Material : Unplated, Copper Weight per Piece (G) : 12.56 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Military Part Class : Class II Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-051 Stud Size : 5/16, M8 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Unplated, Copper Weight per Piece (G) : 12.56 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Military Part Class : Class II Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-051 Stud Size : 5/16, M8 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 3-322870-0 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
3-322870-0
Rings & Spades 3-322870-0
Body Features Inspection Slot : No Plating Material : Unplated, Copper Weight per Piece (G) : 12.56 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Military Part Class : Class II Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 9.398 MM  [.37 INCH ] Overall Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-051 Stud Size : 5/16, M8 Support Style : Non - Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Unplated, Copper
  • Weight per Piece (G) : 12.56

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Military Part Class : Class II
  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : 9.398 MM  [.37 INCH ]
  • Overall Length : 38.79 MM  [1.527 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 26.7 - 42.4
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 5/16, M8
  • Support Style : Non - Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-322870-0
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details