"Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)"
DYNAMIC D-3200 HDR ASSY 10P H
DYNAMIC D-3200 HDR ASSY 10P H
CONN HEADER R/A 10POS 5.08MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29606-ND | 18R0569 | 3-316080-5 |
| Product Name | Headers, Male Pins | Dynamic D-3200 Hdr Assy 10P H Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |