TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-292248-4

Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94HB, UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94HB, UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-292248-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-292248-4
Rectangular Wire & Cable Connectors & Housings 3-292248-4
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94HB, UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing (MM) : 4, 5.6

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.5 MM , 4.36 MM  [.059 INCH , .171 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB, UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 160

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 3-292248-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-292248-4-ND
Free Hanging, Panel Mount 3-292248-4-ND
18 (14 + 4 Power) Position Rectangular Plug Connector Crimp Tin 16-20 AWG

18 (14 + 4 Power) Position Rectangular Plug Connector Crimp Tin 16-20 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-292248-4 3-292248-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers