30 Pos 1.5mm Shrouded Header, Straight, 2A, Tin, Nylon, Thru-Hole Product overview: 3-292208-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-292208-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 30 position 0.059"" (1.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 855659-3-292208-0
Series: Mini CT
Features: Connector Header position
Package: Tray
Family Name: 292208
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.69.4040
Other Part Number: -3-292208-0-SI, 2266-3-292208-0, A99732
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-3-292208-0 | A99732-ND | 855659-3-292208-0 |
| Product Name | 2A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 3-292208-0 |
| Termination | Solder | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 2.0 amps |