Connector Header MINI CT SGL DIP V 19P BLACK Product overview: 3-292207-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-3-292207-9 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 855658-3-292207-9
Series: Mini CT
Features: Connector Header position
Package: Tray
Family Name: 292207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040
"Connector Header Through Hole 19 position 0.059"" (1.50mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2027-3-292207-9 | 855658-3-292207-9 | A141342-ND |
| Product Name | DIP Electronic Connector | Rectangular Connectors - 3-292207-9 | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |