MINI CT SGL DIP V 10P BLACK, PCB Headers and Receptacles | TE Connectivity 3-292207-0 Product overview: 3-292207-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-292207-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.059"" (1.50mm)"
CONN HEADER VERT 10POS 1.5MM
MINI CT SGL DIP V 10P BLACK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-292207-0 | A141345-ND | 792-3-292207-0 | 42AJ2666 |
| Product Name | DIP Electronic Connector | Headers, Male Pins | CONN HEADER VERT 10POS 1.5MM | Mini Ct Sgl Dip V 10P Black Amp - Te Connectivity |
| Termination | Kinked Pin | Kinked Pin, Solder | ||
| Current Rating | 2.0 amps | 2.0 amps | ||
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole |