TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-292188-2

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 54.5 MM  [2.15 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 54.5 MM  [2.15 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-292188-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-292188-2
Rectangular Wire & Cable Connectors & Housings 3-292188-2
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 54.5 MM  [2.15 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ]
  • Connector Height : 12.4 MM  [.488 INCH ]
  • Connector Length : 54.5 MM  [2.15 INCH ]
  • Connector Width : 39.62 MM  [1.56 INCH ]
  • Wire Size (MMSQ) : .503 - 1.419
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-292188-2
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-064-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Between Series Adapters - 1057359-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers