TE Connectivity Headers, Male Pins 3-292141-0

Description
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99727-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99727-ND
Headers, Male Pins A99727-ND
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"

"Connector Header Through Hole 30 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 3-292141-0 - 855657-3-292141-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-292141-0
855657-3-292141-0
Rectangular Connectors - 3-292141-0 855657-3-292141-0
Manufacturer: TE Connectivity Win Source Part Number: 855657-3-292141-0 Series: CT Features: Connector Header position Package: Tray Family Name: 292141 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-3-292141-0, A99727, -3-292141-0-SI

Manufacturer: TE Connectivity
Win Source Part Number: 855657-3-292141-0
Series: CT
Features: Connector Header position
Package: Tray
Family Name: 292141
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-3-292141-0, A99727, -3-292141-0-SI

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
316-3-292141-0
4A Electronic Connector 316-3-292141-0
30 Pos 2mm Shrouded Header, Straight, Solder, Thru-Hole, 4A Product overview: 3-292141-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-292141-0 can be used for catalog matching and distributor lookup.

30 Pos 2mm Shrouded Header, Straight, Solder, Thru-Hole, 4A Product overview: 3-292141-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-292141-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A99727-ND 855657-3-292141-0 316-3-292141-0
Product Name Headers, Male Pins Rectangular Connectors - 3-292141-0 4A Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details