"Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)"
CONN HEADER 30POS DUAL R/A TIN
CONN HEADER R/A 30POS 2MM
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99719-ND | 792-3-292138-0 | 3-292138-0 |
| Product Name | Headers, Male Pins | CONN HEADER 30POS DUAL R/A TIN | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | Through Hole, Right Angle |
| Voltage Rating | 125 volts | 125 volts | 125 volts |
| Number of Contacts | 30 # |