"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
CT P/HDR BOX V 15P BLUE
CONN HEADER VERT 15POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-292132-5-ND | 18R0537 | 3-292132-5 |
| Product Name | Headers, Male Pins | Ct P/hdr Box V 15P Blue Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |