"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
CONN HEADER VERT 13POS 2MM
CT P/HDR BOX V 13P BLUE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-292132-3-ND | 3-292132-3 | 18R0535 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Ct P/hdr Box V 13P Blue Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |