TE Connectivity Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity 3-2834334-3

Description
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity - 99AC2225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity
99AC2225
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity 99AC2225
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity - 99AC2224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity
99AC2224
Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity 99AC2224
CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 4MM; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 99AC2225
Product Name Connector, Rcpt, 3Pos, 1Row, 4Mm; Pitch Spacing Buchanan Te Connectivity
North American 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546158-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers