TE Connectivity Ballast Connectors 3-2834075-1

Description
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Connector Style : Plug/Receptacle Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Connector Style : Plug/Receptacle Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 3-2834075-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
3-2834075-1
Ballast Connectors 3-2834075-1
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Connector Style : Plug/Receptacle Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Connector Style : Plug/Receptacle
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-2834075-1
Product Name Ballast Connectors
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565081-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Rectangular Wire & Cable Connectors & Housings - 062080-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details