TE Connectivity Plug Housing, 3Pos, Thermoplastic, Red; Product Range Te Connectivity 3-2834074-3

Description
PLUG HOUSING, 3POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Thermoplastic, Red; Product Range Te Connectivity - 10AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Thermoplastic, Red; Product Range Te Connectivity
10AC9968
Plug Housing, 3Pos, Thermoplastic, Red; Product Range Te Connectivity 10AC9968
PLUG HOUSING, 3POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 3POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9968
Product Name Plug Housing, 3Pos, Thermoplastic, Red; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details