TE Connectivity Plug Housing, 2Pos, Thermoplastic, Red; Product Range Te Connectivity 3-2834074-2

Description
PLUG HOUSING, 2POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Thermoplastic, Red; Product Range Te Connectivity - 10AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic, Red; Product Range Te Connectivity
10AC9967
Plug Housing, 2Pos, Thermoplastic, Red; Product Range Te Connectivity 10AC9967
PLUG HOUSING, 2POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC, RED; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9967
Product Name Plug Housing, 2Pos, Thermoplastic, Red; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details