TE Connectivity Ballast Connectors 3-2834074-2

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 3-2834074-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
3-2834074-2
Ballast Connectors 3-2834074-2
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1363572-3-2834074-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1363572-3-2834074-2
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1363572-3-2834074-2
Win Source Part Number: 1363572-3-2834074-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: SlimSeal Package: Tray Product Status: Active Base Product Number: 2834074 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Style: Cable/Wire to Cable/Wire Connector Type: Plug Housing for Socket Contact Number of Positions: 2 Termination: Crimp Fastening Type: Latch Lock Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 400V Housing Color: Red Pitch: 0.098" (2.50mm) Housing Material: Thermoplastic Mating Cycles: 30

Win Source Part Number: 1363572-3-2834074-2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: SlimSeal
Package: Tray
Product Status: Active
Base Product Number: 2834074
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3.5A, 5A
Style: Cable/Wire to Cable/Wire
Connector Type: Plug Housing for Socket Contact
Number of Positions: 2
Termination: Crimp
Fastening Type: Latch Lock
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 400V
Housing Color: Red
Pitch: 0.098" (2.50mm)
Housing Material: Thermoplastic
Mating Cycles: 30

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-3-2834074-2
Electronic Connector 340-3-2834074-2
Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount Tray Product overview: 3-2834074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-2834074-2 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount Tray Product overview: 3-2834074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-2834074-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 3-2834074-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
3-2834074-2
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 3-2834074-2
PLUG 2P, MINIATURE WATERPROOF CONN, RED

PLUG 2P, MINIATURE WATERPROOF CONN, RED

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2834074-2 1363572-3-2834074-2 340-3-2834074-2 3-2834074-2
Product Name Ballast Connectors Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Connector Type Wire to Wire Connector
Termination Crimp Crimp
Voltage Rating 400 volts 400 volts
Current Rating 5.0 amps 3.5 to 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053770-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1052067-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
3 suppliers
Coax Connectors - 1-1337536-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination MIL-Clamp
View Details
4 suppliers