TE Connectivity PCB Terminal Blocks 3-282832-9

Description
Configuration Features Closed End : Without Number of Positions : 4 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Pin Header Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Closed End : Without Number of Positions : 4 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Pin Header Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 3-282832-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
3-282832-9
PCB Terminal Blocks 3-282832-9
Configuration Features Closed End : Without Number of Positions : 4 Number of Rows : 1 Threaded Flange : Without Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Pin Length : 7 MM  [.275 INCH ] Dimensions PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 12 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Pin Header Connector & Contact Terminates To : Printed Circuit Board Connector Style : Header Connector System : Wire-to-Board Header Type : Unshrouded Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Closed End : Without
  • Number of Positions : 4
  • Number of Rows : 1
  • Threaded Flange : Without

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole
  • Pin Length : 7 MM  [.275 INCH ]

Dimensions


  • PCB Tail Length : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 12
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screwless Terminal Block : Yes

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : Pin Header
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Header
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-282832-9
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986830-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546845-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PCB Terminal Blocks - 1-1776260-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986799-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers