TE Connectivity Wedge Connectors 3-275187-1

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 3-275187-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
3-275187-1
Wedge Connectors 3-275187-1
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : White

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet
Ampact Cu Tap 250-5,6 Energydivision - Te Connectivity - 46AJ1518 - Newark, An Avnet Company
Chicago, IL, United States
Ampact Cu Tap 250-5,6 Energydivision - Te Connectivity
46AJ1518
Ampact Cu Tap 250-5,6 Energydivision - Te Connectivity 46AJ1518
AMPACT CU TAP 250-5,6

AMPACT CU TAP 250-5,6

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-275187-1 46AJ1518
Product Name Wedge Connectors Ampact Cu Tap 250-5,6 Energydivision - Te Connectivity
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details