Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Black
Configuration Features Contacts Preloaded : No Mating & Unmating Configuration : Normal Number of Columns : 9 Number of Positions : 18 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Receptacle
Dimensions Compatible Insulation Diameter (Max) : 1.65 MM [.065 INCH ] Connector Height : 7.1 MM [.279 INCH ] Connector Length : 18.54 MM [.73 INCH ] Connector Width : 6.6 MM [.26 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ] Wire Size (MMSQ) : .05 - .325 Wire Size (AWG) : 22 - 30
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 650 Dielectric Withstanding Voltage (Max) (VACRMS) : 650 Dielectric Withstanding Voltage (Max) (V) : 650 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200
Housing Features Centerline (Pitch) : 2 MM [.232 INCH ] Housing Material : PA 66 GF
Industry Standards Glow Wire Material Rating : Material with GWIT ≥ 775°C RAST Version : None UL Flammability Rating : UL 94V-0
Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Mating Alignment Type : Center Mating Retention : With Mating Retention Type : Push-Pull Self-Locking
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : Yes Shielded : No
Packaging Features Packaging Method : Loose Piece - Bag Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Contacts Preloaded : No
- Mating & Unmating Configuration : Normal
- Number of Columns : 9
- Number of Positions : 18
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Retention Within Housing : With
- Contact Type : Receptacle
Dimensions
- Compatible Insulation Diameter (Max) : 1.65 MM [.065 INCH ]
- Connector Height : 7.1 MM [.279 INCH ]
- Connector Length : 18.54 MM [.73 INCH ]
- Connector Width : 6.6 MM [.26 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
- Wire Size (MMSQ) : .05 - .325
- Wire Size (AWG) : 22 - 30
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 650
- Dielectric Withstanding Voltage (Max) (VACRMS) : 650
- Dielectric Withstanding Voltage (Max) (V) : 650
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 200
- Operating Voltage (VDC) : 200
Housing Features
- Centerline (Pitch) : 2 MM [.232 INCH ]
- Housing Material : PA 66 GF
Industry Standards
- Glow Wire Material Rating : Material with GWIT ≥ 775°C
- RAST Version : None
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Contact Retention Type Within Housing : Crimp Snap-In
- Mating Alignment Type : Center
- Mating Retention : With
- Mating Retention Type : Push-Pull Self-Locking
Operation/Application
- Circuit Application : Power & Signal
- Halogen Free : Yes
- Shielded : No
Packaging Features
- Packaging Method : Loose Piece - Bag
- Packaging Quantity : 8000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector Product Type : Housing
- Connector System : Wire-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-67 - 221 DEGF ]