TE Connectivity PCB Headers & Receptacles 3-2504449-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : .9 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM  [.008 INCH ] Mating Tab Width : .45 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 10.3 MM  [.406 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Connector Lock PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [85 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : .9 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM  [.008 INCH ] Mating Tab Width : .45 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 10.3 MM  [.406 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Connector Lock PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [85 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-2504449-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-2504449-2
PCB Headers & Receptacles 3-2504449-2
Body Features Primary Product Color : Black Configuration Features Number of Columns : 8 Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : .9 MM  [.035 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Protection Type : Closed Entry Housing Contact Shape & Form : Dual Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM  [.008 INCH ] Mating Tab Width : .45 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Bright Dimensions Connector Height : 6 MM  [.236 INCH ] Connector Length : 10.3 MM  [.406 INCH ] Connector Width : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.66 MM  [.105 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 250 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : PA 9T Mating Entry Location : Top Right Angle Bending Side : Front Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Slot Mating Retention : With Mating Retention Type : Connector Lock PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Reflow Solder Capable Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Packaging Reel Diameter : 330 MM  [12.99 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature (Max) : 85 DEGC  [85 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 16
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .8
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Matrix
  • Contact Mating Area Length : .9 MM  [.035 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Dual
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .2 MM  [.008 INCH ]
  • Mating Tab Width : .45 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Finish : Bright

Dimensions


  • Connector Height : 6 MM  [.236 INCH ]
  • Connector Length : 10.3 MM  [.406 INCH ]
  • Connector Width : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.66 MM  [.105 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 250
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20
  • Voltage Rating (Max) (VAC) : 50
  • Voltage Rating (Max) (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : PA 9T
  • Mating Entry Location : Top
  • Right Angle Bending Side : Front

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Slot
  • Mating Retention : With
  • Mating Retention Type : Connector Lock
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Reflow Solder Capable
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 10000
  • Packaging Reel Diameter : 330 MM  [12.99 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 3-2504449-2
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 50 volts
Current Rating 0.8000 amps
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
PCB Headers & Receptacles - 102692-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details
PCB Headers & Receptacles - 102973-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details