Body Features Primary Product Color : Orange
Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Tin over Nickel Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 16.05 MM [.632 INCH ] Connector Length : 28.9 MM [1.138 INCH ] Connector Width : 27.65 MM [1.088 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 7.75 MM [.305 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 1000
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Housing Material : Thermoplastic Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0 UL Rating : Certified
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With PCB Mount Retention Type : Solder Tail
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Orange
Configuration Features
- Number of Positions : 10
- Number of Rows : 2
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin over Nickel
- Contact Type : Pin
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Connector Height : 16.05 MM [.632 INCH ]
- Connector Length : 28.9 MM [1.138 INCH ]
- Connector Width : 27.65 MM [1.088 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Row-to-Row Spacing : 7.75 MM [.305 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 1000
Housing Features
- Centerline (Pitch) : 3.5 MM [.138 INCH ]
- Housing Material : Thermoplastic Polyester GF
Industry Standards
- UL Flammability Rating : UL 94V-0
- UL Rating : Certified
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Pegs
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- PCB Connector Type : PCB Mount Header
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]