TE Connectivity DIP Switch 3-2396234-0

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 16 Number of Switches : 16 Operating Function : BDC Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 16 Number of Switches : 16 Operating Function : BDC Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-2396234-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-2396234-0
DIP Switch 3-2396234-0
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Actuators : Single Number of Positions : 16 Number of Switches : 16 Operating Function : BDC Hexadecimal Circuit Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .02 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Rotary Switch Type : Rotary DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 16
  • Number of Switches : 16
  • Operating Function : BDC Hexadecimal Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .02
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Screwdriver Slot Actuator
  • Actuator Type : Rotary
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 3-2396234-0
Product Name DIP Switch
Number of Positions Available 16
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 1437507-7 - TE Connectivity
Specs
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-2319747-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers