TE Connectivity Automotive Headers 3-2394070-2

Description
Body Features Connector & Keying Code : L Primary Product Color : Brown - Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 500 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 10 MM  [.393 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 36 MM  [1.417 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : L Primary Product Color : Brown - Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 500 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 10 MM  [.393 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 36 MM  [1.417 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 3-2394070-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
3-2394070-2
Automotive Headers 3-2394070-2
Body Features Connector & Keying Code : L Primary Product Color : Brown - Green Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 500 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 10 MM  [.393 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 36 MM  [1.417 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : L
  • Primary Product Color : Brown - Green

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 500
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 36 MM  [1.417 INCH ]

Industry Standards


  • IP Rating : IPX9K
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire
  • Header Type : Header & Push-Push Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Specialized Connectors - 1734-3-2394070-2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
1734-3-2394070-2-ND
Specialized Connectors 1734-3-2394070-2-ND
1POS,HVP1000,ASSY,90 DEG,COD L

1POS,HVP1000,ASSY,90DEG,COD L

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-2394070-2 1734-3-2394070-2-ND
Product Name Automotive Headers Specialized Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2208165-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers