TE Connectivity Terminal Block, Header, 30Pos, Th; Gender Buchanan Te Connectivity 3-2385015-0

Description
TERMINAL BLOCK, HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 30Pos, Th; Gender Buchanan Te Connectivity - 47AK0162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 30Pos, Th; Gender Buchanan Te Connectivity
47AK0162
Terminal Block, Header, 30Pos, Th; Gender Buchanan Te Connectivity 47AK0162
TERMINAL BLOCK, HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0162
Product Name Terminal Block, Header, 30Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Terminal Pin - 11068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - B5741-226-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details