TE Connectivity Terminal Block, R/a Header, 32Pos, Th; Gender Buchanan Te Connectivity 3-2385014-2

Description
TERMINAL BLOCK, R/A HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 32Pos, Th; Gender Buchanan Te Connectivity - 47AK0161 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 32Pos, Th; Gender Buchanan Te Connectivity
47AK0161
Terminal Block, R/a Header, 32Pos, Th; Gender Buchanan Te Connectivity 47AK0161
TERMINAL BLOCK, R/A HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0161
Product Name Terminal Block, R/a Header, 32Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers