TE Connectivity Terminal Block, R/a Header, 30Pos, Th; Gender Buchanan Te Connectivity 3-2385014-0

Description
TERMINAL BLOCK, R/A HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 30Pos, Th; Gender Buchanan Te Connectivity - 47AK0160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 30Pos, Th; Gender Buchanan Te Connectivity
47AK0160
Terminal Block, R/a Header, 30Pos, Th; Gender Buchanan Te Connectivity 47AK0160
TERMINAL BLOCK, R/A HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 30POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:30Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0160
Product Name Terminal Block, R/a Header, 30Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
3+3 Pos. Male DIL Cable Housing, Screw-Lok - G125-3240696M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details