TE Connectivity Automotive Headers 3-2369516-1

Description
Body Features Connector & Keying Code : C Primary Product Color : Green Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 24 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Primary Product Color : Green Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 24 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 3-2369516-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
3-2369516-1
Automotive Headers 3-2369516-1
Body Features Connector & Keying Code : C Primary Product Color : Green Configuration Features Number of Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Splicing Contact Dimensions Connector Length : 52.2 MM  [2.05 INCH ] Connector Width : 26.7 MM  [1.05 INCH ] Electrical Characteristics Operating Voltage (VAC) : 24 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 350 Product Type Features Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Header Type : One Piece - IDC Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Splicing Contact

Dimensions


  • Connector Length : 52.2 MM  [2.05 INCH ]
  • Connector Width : 26.7 MM  [1.05 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 24
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 350

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Header Type : One Piece - IDC
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
PCB Headers - 2743337 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2743337
PCB Headers 2743337
TE Connectivity 3-2369516-1 PCB Header

TE Connectivity 3-2369516-1 PCB Header

Supplier's Site
PCB Headers - 2743338 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2743338
PCB Headers 2743338
TE Connectivity 3-2369516-1 PCB Header

TE Connectivity 3-2369516-1 PCB Header

Supplier's Site
Free Hanging, Panel Mount - 1734-3-2369516-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-3-2369516-1-ND
Free Hanging, Panel Mount 1734-3-2369516-1-ND
18POS,TAB1.6X0.6,HDR ASSY,180DEG

18POS,TAB1.6X0.6,HDR ASSY,180DEG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2369516-1 2743337 1734-3-2369516-1-ND 3-2369516-1
Product Name Automotive Headers PCB Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 2743258 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
2 suppliers
Rectangular Connector Contacts - 17-1241402-3TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 17 to 20 AWG
View Details
2 suppliers