Body Features Primary Product Color : Black
Configuration Features Number of Positions : 11 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Finish : Bright Contact Type : Pin
Electrical Characteristics Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : Halogen Free Plastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1600
Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 11
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Finish : Bright
- Contact Type : Pin
Electrical Characteristics
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : Halogen Free Plastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- PCB Mount Alignment : Without
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 1600
Product Type Features
- Applied Pressure : Standard
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]