TE Connectivity Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Te Connectivity 3-2366515-2

Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Te Connectivity - 53AJ9518 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Te Connectivity
53AJ9518
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Te Connectivity 53AJ9518
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:Dynamic D-1000 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:AMP Dynamic D-1000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53AJ9518
Product Name Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details